Belden Inc. Lead Wire, 0.4mm² Solid CN, PVC Ins, 70°C BE43007

Description
PVC 0.4mm CuNi
Datasheet
Description
PVC 0.4mm CuNi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, 0.4mm² Solid CN, PVC Ins, 70°C - BE43007 - Belden Inc.
St. Louis, MO, United States
Lead Wire, 0.4mm² Solid CN, PVC Ins, 70°C
BE43007
Lead Wire, 0.4mm² Solid CN, PVC Ins, 70°C BE43007
PVC 0.4mm CuNi

PVC 0.4mm CuNi

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Bare Conductor Wire and Cable
Product Number BE43007
Product Name Lead Wire, 0.4mm² Solid CN, PVC Ins, 70°C
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tubular Braided Wire - NES 24534 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0159 lbs/ft (0.0236 g/mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Signal Wire & Cable - CQ54483001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 13 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details