BE41206 -- LEAD WIRE, 0.4MM² STR BC, PVC INS, 70°C
Belden Inc.
Lead Wire, 0.4mm² Str BC, PVC Ins, 70°C
BE41206
Description
14x0.2B PVC VMDS 70C
Description
14x0.2B PVC VMDS 70C
Datasheet
Suppliers
Lead Wire, 0.4mm² Str BC, PVC Ins, 70°C
BE41206
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
BE41206 |
|
Product Name
|
Lead Wire, 0.4mm² Str BC, PVC Ins, 70°C |
|
Conductor Type
|
Solid
|
Unlock Full Specs
to access all available technical data
Similar Products
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
North American
36 AWG
View Details
New England Wire Technologies Corporation
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
Conductor Weight
2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
North American
26 AWG
View Details
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys; Tinned Copper
North American
24 to 14 AWG
View Details