Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
BELDEN INC.
B9E242 -- FIBER OPTIC CABLE ASSEMBLIES
Belden Inc.
Fiber Optic Cable Assemblies
B9E242
Description
Fiber Optic Cable Assemblies REPLACED BY FI4D024A9A
VAST STOCK CO., LIMITED
Done
Description
Fiber Optic Cable Assemblies REPLACED BY FI4D024A9A
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
B9E242
Fiber Optic Cable Assemblies
B9E242
Fiber Optic Cable Assemblies REPLACED BY FI4D024A9A
Fiber Optic Cable Assemblies REPLACED BY FI4D024A9A
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Fiber Optic Cables
Product Number
B9E242
Product Name
Fiber Optic Cable Assemblies
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Fiber-optic cable
SOOC-DS-P-M4-2-R15
Specs
Core Size
1000 µm (39.37 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2
suppliers
Newport MKS
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC
F-SM-300-SC-C-2FCA
Specs
Fiber Mode
SingleMode
Connector Type
FC/APC Narrow Key
Cable Diameter
2.5 mm (0.0984 inch)
View Details
BRIM Electronics, Inc.
Fiber Optic Retractile Cord
116
Specs
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Allen-Bradley / Rockwell Automation
Glass Fiber Optic Cable
43GR-MOS10ML
View Details