Belden Inc. Utp Modular Cord, Cat6, 7Ft, Gray; Lan Category Belden AX360027

Description
UTP MODULAR CORD, CAT6, 7FT, GRAY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Red; Product Range:-; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
UTP MODULAR CORD, CAT6, 7FT, GRAY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Red; Product Range:-; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utp Modular Cord, Cat6, 7Ft, Gray; Lan Category Belden - 30K5893 - Newark, An Avnet Company
Chicago, IL, United States
Utp Modular Cord, Cat6, 7Ft, Gray; Lan Category Belden
30K5893
Utp Modular Cord, Cat6, 7Ft, Gray; Lan Category Belden 30K5893
UTP MODULAR CORD, CAT6, 7FT, GRAY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Red; Product Range:-; Colour:Gray RoHS Compliant: Yes

UTP MODULAR CORD, CAT6, 7FT, GRAY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Red; Product Range:-; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30K5893
Product Name Utp Modular Cord, Cat6, 7Ft, Gray; Lan Category Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details