Belden Inc. Utp Modular Cord, Cat6, 10Ft, Blue; Lan Category Belden AX360016

Description
UTP MODULAR CORD, CAT6, 10FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
UTP MODULAR CORD, CAT6, 10FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utp Modular Cord, Cat6, 10Ft, Blue; Lan Category Belden - 30K5886 - Newark, An Avnet Company
Chicago, IL, United States
Utp Modular Cord, Cat6, 10Ft, Blue; Lan Category Belden
30K5886
Utp Modular Cord, Cat6, 10Ft, Blue; Lan Category Belden 30K5886
UTP MODULAR CORD, CAT6, 10FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes

UTP MODULAR CORD, CAT6, 10FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30K5886
Product Name Utp Modular Cord, Cat6, 10Ft, Blue; Lan Category Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data