Belden Inc. Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden AX104241-S1

Description
LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden - 63R7684 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden
63R7684
Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden 63R7684
LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Black RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63R7684
Product Name Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-5021-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers