Belden Inc. Lc Fiber Optic Connector, 62.5 Um, Multimode; Fibre Optic Connector Type Belden AX104240-S1

Description
LC FIBER OPTIC CONNECTOR, 62.5 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
LC FIBER OPTIC CONNECTOR, 62.5 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector, 62.5 Um, Multimode; Fibre Optic Connector Type Belden - 63R7682 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector, 62.5 Um, Multimode; Fibre Optic Connector Type Belden
63R7682
Lc Fiber Optic Connector, 62.5 Um, Multimode; Fibre Optic Connector Type Belden 63R7682
LC FIBER OPTIC CONNECTOR, 62.5 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Connector Type:LC Fiber Optic RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR, 62.5 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63R7682
Product Name Lc Fiber Optic Connector, 62.5 Um, Multimode; Fibre Optic Connector Type Belden
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers