Belden Inc. Patch Panel, Cat6, 48Port, 2Rack U; Connector Type Belden AX102296

Description
PATCH PANEL, CAT6, 48PORT, 2RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts; Size:3.5"H x 19"W x 0.5"D RoHS Compliant: Yes
Datasheet
Description
PATCH PANEL, CAT6, 48PORT, 2RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts; Size:3.5"H x 19"W x 0.5"D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Panel, Cat6, 48Port, 2Rack U; Connector Type Belden - 30K5918 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 48Port, 2Rack U; Connector Type Belden
30K5918
Patch Panel, Cat6, 48Port, 2Rack U; Connector Type Belden 30K5918
PATCH PANEL, CAT6, 48PORT, 2RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts; Size:3.5"H x 19"W x 0.5"D RoHS Compliant: Yes

PATCH PANEL, CAT6, 48PORT, 2RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Contact Material:Phosphor Bronze; No. of Contacts:8Contacts; Size:3.5"H x 19"W x 0.5"D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 30K5918
Product Name Patch Panel, Cat6, 48Port, 2Rack U; Connector Type Belden
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2836207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N252-024 - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 24
Height in U 1
View Details
3 suppliers