Belden Inc. Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden AX101611

Description
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Body Material:Black RoHS Compliant: Yes
Description
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Body Material:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden AX101611 is a 24-port, 1U rack-mounted patch panel designed for Category 6 applications. It features a black body and is compliant with RoHS standards. This patch panel is suitable for high-performance networking environments, supporting data transmission rates up to 4.8 Gb/s and frequencies up to 300 MHz. The design allows for efficient cable management and organization within telecommunications rooms or data centers. It is important to verify the current RoHS compliance status on the manufacturer's website.

Datasheet Summary
Powered by GS/AI

The Belden AX101611 is a 24-port, 1U rack-mounted patch panel designed for Category 6 applications. It features a black body and is compliant with RoHS standards. This patch panel is suitable for high-performance networking environments, supporting data transmission rates up to 4.8 Gb/s and frequencies up to 300 MHz. The design allows for efficient cable management and organization within telecommunications rooms or data centers. It is important to verify the current RoHS compliance status on the manufacturer's website.

Suppliers

Company
Product
Description
Supplier Links
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden - 70J9304 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden
70J9304
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden 70J9304
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Body Material:Black RoHS Compliant: Yes

PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:-; Body Material:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 70J9304
Product Name Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Belden
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N48M-4M3X8M-10-ND - DigiKey
Specs
Port Type MTP, MPO
Cable Specifications Fiber Optic Cable
View Details