Belden Inc. Patch Panel; Connector Type Belden A0644492

Description
PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:2U; Body Material:Black RoHS Compliant: Yes
Description
PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:2U; Body Material:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Panel with part number 70J9334 is designed for 2U rack height and features a black body material. It is RoHS compliant, indicating adherence to environmental standards. This patch panel is suitable for organizing and managing network connections in open frame racks, facilitating easier access and maintenance of cables. The product is part of a range that includes various cable management solutions, enhancing overall system organization and efficiency.

Datasheet Summary
Powered by GS/AI

The Patch Panel with part number 70J9334 is designed for 2U rack height and features a black body material. It is RoHS compliant, indicating adherence to environmental standards. This patch panel is suitable for organizing and managing network connections in open frame racks, facilitating easier access and maintenance of cables. The product is part of a range that includes various cable management solutions, enhancing overall system organization and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Patch Panel; Connector Type Belden - 70J9334 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel; Connector Type Belden
70J9334
Patch Panel; Connector Type Belden 70J9334
PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:2U; Body Material:Black RoHS Compliant: Yes

PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:2U; Body Material:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 70J9334
Product Name Patch Panel; Connector Type Belden
Height in U 2
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
24 Ports CAT.5E Patch Panel - FBCA51 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 24
Cable Specifications Category 5/5E
View Details