Belden Inc. Patch Panel; Connector Type Belden A0644489

Description
PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:1U; Body Material:Black RoHS Compliant: Yes
Datasheet
Description
PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:1U; Body Material:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Panel; Connector Type Belden - 70J9333 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel; Connector Type Belden
70J9333
Patch Panel; Connector Type Belden 70J9333
PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:1U; Body Material:Black RoHS Compliant: Yes

PATCH PANEL; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:1U; Body Material:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 70J9333
Product Name Patch Panel; Connector Type Belden
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N48M-2M24L12-10-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details