The TC-ER VN/PVC, part number A0214KO, is a cable designed for harsh environments, featuring a construction of 2+G conductors with 14 AWG bare copper stranding and PVC-Nylon insulation. It includes one insulated ground conductor and is shielded with Beldfoil® for enhanced protection. The cable is rated for a maximum voltage of 600V for TC applications and 150V for NPLF, with an operating temperature range of -30°C to +90°C. This product is suitable for applications in oil and gas extraction, petrochemical industries, and process automation, particularly in extreme temperature and moisture conditions. It is designed for both indoor and outdoor use, with sunlight resistance and burial suitability. The cable has a nominal conductor DCR of 2.52 Ohm/1000ft and can handle a maximum recommended current of 25 Amps per conductor at 30°C. The outer jacket is made of black PVC, providing additional durability, and the cable meets various environmental compliance standards, including RoHS and WEEE.
UL Type TC-ER (1277) PVC-Nylon/PVC, 2+G Conductor 14AWG (7x22) Bare Copper, PVC-NYL Insulation E2 Color Code, 1 Conductor 14 (7x22) Bare Copper Insulated Ground, Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | A0214KO |
| Product Name | TC-ER VN/PVC, 2+G C #14 Str BC, PVC-NYL Ins, E2, 1 C #14 Str BC Ins Grnd, OS, Blk PVC Jkt, 600V TC-ER 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Foil; Overall Foil Tape |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |