Belden Inc. Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 9L28325 010100

Description
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 81F6131 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
81F6131
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 81F6131
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81F6131
Product Name Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details