HOOK UP WIRE, 14AWG, 1000FT, COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C5577 |
| Product Name | Hook Up Wire, 14Awg, 1000Ft, Copper, Brown; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |