Belden Inc. Hook Up Wire, 100Ft, 24Awg Copper Yellow; Jacket Material Belden 9984 004100

Description
HOOK UP WIRE, 100FT, 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper Yellow; Jacket Material Belden - 87K2876 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper Yellow; Jacket Material Belden
87K2876
Hook Up Wire, 100Ft, 24Awg Copper Yellow; Jacket Material Belden 87K2876
HOOK UP WIRE, 100FT, 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2876
Product Name Hook Up Wire, 100Ft, 24Awg Copper Yellow; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details