HOOK UP WIRE, 1000FT 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7490 |
| Product Name | Hook Up Wire, 1000Ft 16Awg Copper Yellow; Jacket Material Belden |
| Rated Temperature | 80 C (176 F) |