Belden Inc. Multiple Conductor Cables 9963 0091000

Description
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6088-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6088-1000-ND
Multiple Conductor Cables BEL6088-1000-ND
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden - 02F5411 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
02F5411
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden 02F5411
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6088-1000-ND 02F5411
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
AV Adapters - 2863354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Twisted Pair
Standards / Certifications RoHS
View Details