Belden Inc. Multiple Conductor Cables 9953 0091000

Description
3 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6078-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6078-1000-ND
Multiple Conductor Cables BEL6078-1000-ND
3 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden - 87K7459 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden
87K7459
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden 87K7459
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6078-1000-ND 87K7459
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers