Belden Inc. WIRE, HOOK UP, 28AWG, STRANDED, PVC, 300V, UL 1007/1569 WHITE 9928 009100

Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test.
Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 28AWG, STRANDED, PVC, 300V, UL 1007/1569 WHITE - 70002500 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 28AWG, STRANDED, PVC, 300V, UL 1007/1569 WHITE
70002500
WIRE, HOOK UP, 28AWG, STRANDED, PVC, 300V, UL 1007/1569 WHITE 70002500
PVC Insulation Materials Vinyl plastic insulation is fast stripping, flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test.

PVC Insulation Materials
Vinyl plastic insulation is fast stripping, flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002500
Product Name WIRE, HOOK UP, 28AWG, STRANDED, PVC, 300V, UL 1007/1569 WHITE
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 0872013001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details