Belden Inc. Hook Up Wire, 5000Ft, 24Awg, Copper, Red; Jacket Material Belden 9923 0025000

Description
HOOK UP WIRE, 5000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 24Awg, Copper, Red; Jacket Material Belden - 15B4025 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 24Awg, Copper, Red; Jacket Material Belden
15B4025
Hook Up Wire, 5000Ft, 24Awg, Copper, Red; Jacket Material Belden 15B4025
HOOK UP WIRE, 5000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B4025
Product Name Hook Up Wire, 5000Ft, 24Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details