Belden Inc. WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 ORANGE 9921 003100

Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Description
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 ORANGE - 70002524 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 ORANGE
70002524
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 ORANGE 70002524
PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Rated 105°C, 300 V. Rated 600 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002524
Product Name WIRE, HOOK UP, 22AWG, STRANDED, PVC, 300V, UL 1007/1569 ORANGE
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details