Belden Inc. Coaxial Cables (RF) 9914 010500

Description
CABLE COAXIAL RG-8 10AWG 500'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-8 10AWG 500'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9914010500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9914010500-ND
Coaxial Cables (RF) 9914010500-ND
CABLE COAXIAL RG-8 10AWG 500'

CABLE COAXIAL RG-8 10AWG 500'

Buy Now Datasheet
Coax Cable, Rg8, 10Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden - 29AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg8, 10Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden
29AH8965
Coax Cable, Rg8, 10Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden 29AH8965
COAX CABLE, RG8, 10AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAX CABLE, RG8, 10AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Coaxial, Rg-8/u,10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 54K2868 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u,10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
54K2868
Cable, Coaxial, Rg-8/u,10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 54K2868
CABLE, COAXIAL, RG-8/U,10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U,10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 9914010500-ND 29AH8965
Product Name Coaxial Cables (RF) Coax Cable, Rg8, 10Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details