Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V RED 9899 002100

Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) UL AWM Style 1855 5000 V, 80°C Suggested Working Voltage: 5000 V
Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) UL AWM Style 1855 5000 V, 80°C Suggested Working Voltage: 5000 V

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V RED - 70003942 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V RED
70003942
WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V RED 70003942
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) UL AWM Style 1855 5000 V, 80°C Suggested Working Voltage: 5000 V

This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B).
Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment.

  • UL AWM Style 3191 600V, 105°C
  • CSA Type CL1053
  • Recommended maximum baking cycles: 24 hours @ 300°F (149°C)
  • UL AWM Style 1855
  • 5000 V, 80°C
  • Suggested Working Voltage: 5000 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003942
Product Name WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V RED
Approvals UL Listing Mark; UL Listed, CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details