Belden Inc. Multiple Conductor Cables 9879 060500

Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5997-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5997-500-ND
Multiple Conductor Cables BEL5997-500-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 15Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden - 02F6180 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 15Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden
02F6180
Shielded Cable Multipair, 15Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden 02F6180
SHIELDED CABLE MULTIPAIR, 15PAIR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 15PAIR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5997-500-ND 02F6180
Product Name Multiple Conductor Cables Shielded Cable Multipair, 15Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details