Belden Inc. Multiple Conductor Cables 9875 060100

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1888-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1888-100-ND
Multiple Conductor Cables BEL1888-100-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 9 PAIRS CHROME - 70005787 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 9 PAIRS CHROME
70005787
CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 9 PAIRS CHROME 70005787
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Shielded Cable Multipair, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden - 02F5701 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden
02F5701
Shielded Cable Multipair, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden 02F5701
SHIELDED CABLE MULTIPAIR, 9PAIR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 9PAIR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1888-100-ND 70005787 02F5701
Product Name Multiple Conductor Cables CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 9 PAIRS CHROME Shielded Cable Multipair, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 20 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0450L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details