Belden Inc. Multiple Conductor Cables 9873 060250

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5988-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5988-250-ND
Multiple Conductor Cables BEL5988-250-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 250.0' (76.2m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 250Ft 300V Chrome; Cable Shielding Belden - 15B3956 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 250Ft 300V Chrome; Cable Shielding Belden
15B3956
Shielded Multipair Cable 3Pr 250Ft 300V Chrome; Cable Shielding Belden 15B3956
SHIELDED MULTIPAIR CABLE 3PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5988-250-ND 15B3956
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 250Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details