Belden Inc. Multiple Conductor Cables 9842 060100

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1418-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1418-100-ND
Multiple Conductor Cables BEL1418-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005832 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005832
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005832
Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Supplier's Site
Shielded Cable Multipair, 2Pairs, 24Awg, 100Ft, 300V; Cable Shielding Belden - 04F3310 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pairs, 24Awg, 100Ft, 300V; Cable Shielding Belden
04F3310
Shielded Cable Multipair, 2Pairs, 24Awg, 100Ft, 300V; Cable Shielding Belden 04F3310
SHIELDED CABLE MULTIPAIR, 2PAIRS, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIRS, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL1418-100-ND 70005832 04F3310
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME Shielded Cable Multipair, 2Pairs, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC12668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
System cable - 706-2500/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers