Belden Inc. Multiple Conductor Cables 9841 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1824-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1824-500-ND
Multiple Conductor Cables BEL1824-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 1 PAIR CHROME - 70005834 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 1 PAIR CHROME
70005834
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 1 PAIR CHROME 70005834
Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Supplier's Site
Multipair Screened Cable, Computer, 1 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Belden - 18K8492 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Computer, 1 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Belden
18K8492
Multipair Screened Cable, Computer, 1 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Belden 18K8492
Multipair Screened Cable, Computer, 1 Pair, 24 AWG, 0.2 mm , 7 x 0.2mm, 500 ft, 152.4 m RoHS Compliant: Yes

Multipair Screened Cable, Computer, 1 Pair, 24 AWG, 0.2 mm , 7 x 0.2mm, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 87K1928 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
87K1928
Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 87K1928
SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL1824-500-ND 70005834 18K8492 87K1928
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 1 PAIR CHROME Multipair Screened Cable, Computer, 1 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Belden Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers