Belden Inc. Multiple Conductor Cables 9829 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5959-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5959-500-ND
Multiple Conductor Cables BEL5959-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden - 04F3287 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
04F3287
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden 04F3287
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005634 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005634
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005634
Polyethylene Insulated Beldfoil® Tape⁄Braid Shielded Cable, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned copper(TC) conductors, polyethylene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100ω. Low capacitance, for EIA RS-232⁄RS-422 applications.

Polyethylene Insulated Beldfoil® Tape⁄Braid Shielded Cable, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned copper(TC) conductors, polyethylene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100Ω.
Low capacitance, for EIA RS-232⁄RS-422 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5959-500-ND 04F3287 70005634
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/537-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers