6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 1000.0' (304.8m)
Paired, Cable, Number Of Pairs 3, Weight Unit 32.5 Lbs RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL5931-1000-ND | 04F3232 |
| Product Name | Multiple Conductor Cables | Paired, Cable, Number Of Pairs 3, Weight Unit 32.5 Lbs Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid |