Belden Inc. Multiple Conductor Cables 9805 060100

Description
6 (3 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
6 (3 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1883-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1883-100-ND
Multiple Conductor Cables BEL1883-100-ND
6 (3 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

6 (3 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 100Ft 150V Chrome; Cable Shielding Belden - 04F3230 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 100Ft 150V Chrome; Cable Shielding Belden
04F3230
Shielded Multipair Cable 3Pr 100Ft 150V Chrome; Cable Shielding Belden 04F3230
SHIELDED MULTIPAIR CABLE 3PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 3 PAIRS CHROME - 70005659 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 3 PAIRS CHROME
70005659
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 3 PAIRS CHROME 70005659
9805 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100ω. Overall 100% Beldfoilâ® shield.

9805 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36)
Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100Ω.
Overall 100% Beldfoil® shield.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1883-100-ND 04F3230 70005659
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 100Ft 150V Chrome; Cable Shielding Belden COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 3 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details