Belden Inc. Multiple Conductor Cables 9772 060500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10060-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10060-ND
Multiple Conductor Cables BEL10060-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 36 Conductor, 22Awg, 500Ft; Cable Shielding Belden - 94B7906 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 36 Conductor, 22Awg, 500Ft; Cable Shielding Belden
94B7906
Shielded Multiconductor Cable, 36 Conductor, 22Awg, 500Ft; Cable Shielding Belden 94B7906
SHIELDED MULTICONDUCTOR CABLE, 36 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:36Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 36 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:36Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10060-ND 94B7906
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 36 Conductor, 22Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Connecting cable - 706-100/650-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Stability Cables - SF-24-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details