Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, S1, Grey, Pruef; Gender Hirschmann Test And Measurement 975459706

Description
SOCKET, SAFETY, 2MM, S1, GREY, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, S1, GREY, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, S1, Grey, Pruef; Gender Hirschmann Test And Measurement - 20T9468 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, S1, Grey, Pruef; Gender Hirschmann Test And Measurement
20T9468
Socket, Safety, 2Mm, S1, Grey, Pruef; Gender Hirschmann Test And Measurement 20T9468
SOCKET, SAFETY, 2MM, S1, GREY, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

SOCKET, SAFETY, 2MM, S1, GREY, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9468
Product Name Socket, Safety, 2Mm, S1, Grey, Pruef; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers