Belden Inc. Multiple Conductor Cables 9752 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5902-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5902-1000-ND
Multiple Conductor Cables BEL5902-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1593 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1593
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1593
UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5902-1000-ND 03F1593
Product Name Multiple Conductor Cables Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers