Hirschmann™, A BELDEN BRAND Plug, 2Mm, Safety, White, Von; Gender Hirschmann Test And Measurement 975090707

Description
PLUG, 2MM, SAFETY, WHITE, VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 2MM, SAFETY, WHITE, VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2Mm, Safety, White, Von; Gender Hirschmann Test And Measurement - 20T9434 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2Mm, Safety, White, Von; Gender Hirschmann Test And Measurement
20T9434
Plug, 2Mm, Safety, White, Von; Gender Hirschmann Test And Measurement 20T9434
PLUG, 2MM, SAFETY, WHITE, VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

PLUG, 2MM, SAFETY, WHITE, VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9434
Product Name Plug, 2Mm, Safety, White, Von; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details