Belden Inc. Multiple Conductor Cables 9745 060500

Description
44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5892-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5892-500-ND
Multiple Conductor Cables BEL5892-500-ND
44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3934 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3934
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3934
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5892-500-ND 15B3934
Product Name Multiple Conductor Cables Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers