Belden Inc. Multiple Conductor Cables 9742 0601000

Description
30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5886-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5886-1000-ND
Multiple Conductor Cables BEL5886-1000-ND
30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 15Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1623 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 15Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1623
Unshielded Multipair Cable 15Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1623
UNSHIELDED MULTIPAIR CABLE 15PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 15PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:15 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5886-1000-ND 03F1623
Product Name Multiple Conductor Cables Unshielded Multipair Cable 15Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
System cable - 706-2300/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details