Belden Inc. Multiple Conductor Cables 9740MN 006100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6947-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6947-100-ND
Multiple Conductor Cables BEL6947-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden - 01AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
01AC6509
Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden 01AC6509
UNSHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6947-100-ND 01AC6509
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 8134426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Ftp
Cable Length 328 ft (1000 dm)
View Details