Belden Inc. Multiple Conductor Cables 9740MN 004100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6945-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6945-100-ND
Multiple Conductor Cables BEL6945-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden - 01AC6507 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
01AC6507
Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden 01AC6507
UNSHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6945-100-ND 01AC6507
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3340/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers