Belden Inc. Multiple Conductor Cables 9730 060500

Description
6 (3 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5870-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5870-500-ND
Multiple Conductor Cables BEL5870-500-ND
6 (3 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K2837 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
87K2837
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 87K2837
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 3 PAIRS CHROME - 70005829 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 3 PAIRS CHROME
70005829
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 3 PAIRS CHROME 70005829
Low Capacitance Computer Cable, 24 AWG, Aluminum Foil-Polyester Tape Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with 100% Beldfoil® and a 24 AWG stranded TC drain wire. Overall chrome PVC jacket. 300 V 60°C. Ratings: NEC: CM, CEC: CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 75ω

Low Capacitance Computer Cable, 24 AWG, Aluminum Foil-Polyester Tape
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with 100% Beldfoil® and a 24 AWG stranded TC drain wire. Overall chrome PVC jacket. 300 V 60°C. Ratings: NEC: CM, CEC: CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 75Ω

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Audio Cables
Product Number BEL5870-500-ND 87K2837 70005829
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 3 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details