Belden Inc. Multiple Conductor Cables 9729 060100

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1415-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1415-100-ND
Multiple Conductor Cables BEL1415-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 7 X 32Awg, 100 Ft, 30.5 M Rohs Compliant Belden - 31Y6642 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 7 X 32Awg, 100 Ft, 30.5 M Rohs Compliant Belden
31Y6642
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 7 X 32Awg, 100 Ft, 30.5 M Rohs Compliant Belden 31Y6642
Multipair Screened Cable, Computer, 2 Pair, 24 AWG, 7 x 32AWG, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Screened Cable, Computer, 2 Pair, 24 AWG, 7 x 32AWG, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K7384 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K7384
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K7384
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME - 70005825 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME
70005825
COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME 70005825
Individually Shielded Low Capacitance Computer Cable, 24 AWG Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with 100% Beldfoil® and a 24 AWG stranded TC drain wire. Overall chrome PVC jacket. 300 V 60°C. Ratings: NEC: CM, CEC: CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 75ω

Individually Shielded Low Capacitance Computer Cable, 24 AWG
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with 100% Beldfoil® and a 24 AWG stranded TC drain wire. Overall chrome PVC jacket. 300 V 60°C. Ratings: NEC: CM, CEC: CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 75Ω

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Audio Cables
Product Number BEL1415-100-ND 31Y6642 87K7384 70005825
Product Name Multiple Conductor Cables Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 7 X 32Awg, 100 Ft, 30.5 M Rohs Compliant Belden Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATE, 24 AWG STRAND (7X32), 2 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details