Hirschmann™, A BELDEN BRAND Plug, 4Mm, Blue, 5Pk, Kst; Gender Hirschmann Test And Measurement 972518702

Description
PLUG, 4MM, BLUE, 5PK, KST; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BLUE, 5PK, KST; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Blue, 5Pk, Kst; Gender Hirschmann Test And Measurement - 22T9844 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Blue, 5Pk, Kst; Gender Hirschmann Test And Measurement
22T9844
Plug, 4Mm, Blue, 5Pk, Kst; Gender Hirschmann Test And Measurement 22T9844
PLUG, 4MM, BLUE, 5PK, KST; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

PLUG, 4MM, BLUE, 5PK, KST; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22T9844
Product Name Plug, 4Mm, Blue, 5Pk, Kst; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products