Hirschmann™, A BELDEN BRAND Banana Plug, 4Mm, Black, 5Pk; Gender Hirschmann Test And Measurement 972518700

Description
BANANA PLUG, 4MM, BLACK, 5PK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 4MM, BLACK, 5PK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, Black, 5Pk; Gender Hirschmann Test And Measurement - 20T9403 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, Black, 5Pk; Gender Hirschmann Test And Measurement
20T9403
Banana Plug, 4Mm, Black, 5Pk; Gender Hirschmann Test And Measurement 20T9403
BANANA PLUG, 4MM, BLACK, 5PK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA PLUG, 4MM, BLACK, 5PK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9403
Product Name Banana Plug, 4Mm, Black, 5Pk; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details