The SpaceMaker,Ñ¢ 9724MN is a 15-conductor cable featuring 14 AWG tinned copper conductors arranged in a stranding configuration of 104x34. It is insulated with polypropylene and has an overall Beldfoil® shield for enhanced protection. The outer jacket is made of PVC, with a nominal diameter of 0.513 inches and a wall thickness of 0.031 inches. This cable has a capacitance of 28 pF/ft and is rated for a maximum voltage of 300 V. It operates within a temperature range of -20°C to 80°C and complies with UL AWM Style 2937. The cable is suitable for indoor use and meets various environmental directives, including RoHS and WEEE. Mechanical specifications include a bulk weight of 264 lbs per 1000 ft, a maximum pull tension of 834 lbs, and a minimum bend radius of 5.1 inches. The product is available in multiple colors and lengths, making it versatile for various applications.
SpaceMaker™, 15 Conductor 14AWG (104x34) Tinned Copper, PO Insulation, Overall Beldfoil® Shield, PVC Outer Jacket, AWM 2937
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 9724MN |
| Product Name | SpaceMaker™, 15 C #14 Str TC, PO Ins, OS, PVC Jkt, AWM 2937 |
| Cable Jacket | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |