Hirschmann™, A BELDEN BRAND Socket, 4Mm, Shrouded, Red, Pk5 , Pki; Gender Hirschmann Test And Measurement 972361101

Description
SOCKET, 4MM, SHROUDED, RED, PK5 , PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SHROUDED, RED, PK5 , PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Shrouded, Red, Pk5 , Pki; Gender Hirschmann Test And Measurement - 72C1539 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Shrouded, Red, Pk5 , Pki; Gender Hirschmann Test And Measurement
72C1539
Socket, 4Mm, Shrouded, Red, Pk5 , Pki; Gender Hirschmann Test And Measurement 72C1539
SOCKET, 4MM, SHROUDED, RED, PK5 , PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

SOCKET, 4MM, SHROUDED, RED, PK5 , PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1539
Product Name Socket, 4Mm, Shrouded, Red, Pk5 , Pki; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAZZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power supply socket - NECU-G78G5-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers