Hirschmann™, A BELDEN BRAND Conn, Banana, Jack, 32A, Qc, Blu; Gender Hirschmann Test And Measurement 972356102

Description
CONN, BANANA, JACK, 32A, QC, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:SEB 2620 SeriesRoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, JACK, 32A, QC, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:SEB 2620 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, 32A, Qc, Blu; Gender Hirschmann Test And Measurement - 72C1534 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 32A, Qc, Blu; Gender Hirschmann Test And Measurement
72C1534
Conn, Banana, Jack, 32A, Qc, Blu; Gender Hirschmann Test And Measurement 72C1534
CONN, BANANA, JACK, 32A, QC, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:SEB 2620 SeriesRoHS Compliant: Yes

CONN, BANANA, JACK, 32A, QC, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:SEB 2620 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1534
Product Name Conn, Banana, Jack, 32A, Qc, Blu; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - MSSD-F - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details