Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement 972355188

Description
SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement - 20T9426 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement
20T9426
Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement 20T9426
SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9426
Product Name Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details