Hirschmann™, A BELDEN BRAND Banana, Socket, 25A, Quick Connect, Blue; Gender Hirschmann Test And Measurement 972355102

Description
BANANA, SOCKET, 25A, QUICK CONNECT, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA, SOCKET, 25A, QUICK CONNECT, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Socket, 25A, Quick Connect, Blue; Gender Hirschmann Test And Measurement - 92K8693 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Socket, 25A, Quick Connect, Blue; Gender Hirschmann Test And Measurement
92K8693
Banana, Socket, 25A, Quick Connect, Blue; Gender Hirschmann Test And Measurement 92K8693
BANANA, SOCKET, 25A, QUICK CONNECT, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

BANANA, SOCKET, 25A, QUICK CONNECT, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8693
Product Name Banana, Socket, 25A, Quick Connect, Blue; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products