Hirschmann™, A BELDEN BRAND Test Socket, 25A, Quick Connect, Black; Gender Hirschmann Test And Measurement 972355100

Description
TEST SOCKET, 25A, QUICK CONNECT, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, 25A, QUICK CONNECT, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, 25A, Quick Connect, Black; Gender Hirschmann Test And Measurement - 92K8692 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, 25A, Quick Connect, Black; Gender Hirschmann Test And Measurement
92K8692
Test Socket, 25A, Quick Connect, Black; Gender Hirschmann Test And Measurement 92K8692
TEST SOCKET, 25A, QUICK CONNECT, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

TEST SOCKET, 25A, QUICK CONNECT, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8692
Product Name Test Socket, 25A, Quick Connect, Black; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAZZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Plug connector - NPQH-D-Q8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details