Hirschmann™, A BELDEN BRAND Banana, Socket, 32A, Screw/solder, Red; Gender Hirschmann Test And Measurement 972354101

Description
BANANA, SOCKET, 32A, SCREW/SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA, SOCKET, 32A, SCREW/SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Socket, 32A, Screw/solder, Red; Gender Hirschmann Test And Measurement - 92K8690 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Socket, 32A, Screw/solder, Red; Gender Hirschmann Test And Measurement
92K8690
Banana, Socket, 32A, Screw/solder, Red; Gender Hirschmann Test And Measurement 92K8690
BANANA, SOCKET, 32A, SCREW/SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA, SOCKET, 32A, SCREW/SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8690
Product Name Banana, Socket, 32A, Screw/solder, Red; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details